Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
13,427
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
13,427
in stock
|
Buy Now | |
element14
from US$0.44
|
13,427
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,193
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Schukat Electronic
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 20A, 45V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 45V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR2045CT?
Additional datasheets, footprints and schematics for MBR2045CT are listed on our Part Details page. You can also find images and similar parts to MBR2045CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2045CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2045CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2045CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2045CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR2045CT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and Future Electronics have stock available or on a lead time for MBR2045CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2045CT often in real-time on the comparison pages.
What if I can't find stock of MBR2045CT?
You can fill out our help required form which you can use to request a quote for MBR2045CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.