Status: | Unknown |
---|---|
Series: | MBR20200CT |
RoHS: | Compliant |
200 Volt Blocking Voltage |
Low Forward Voltage Drop |
Guardring for Stress Protection and High dv/dt Capability (10,000 V/µs) |
Dual Diode Construction - Terminals 1 and 3 Must be Connected for Parallel Operation at Full Rating Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B20200 |
Pb-Free Package is Available |
Compliance | Pb-free Halide free |
---|
RECTIFIER, SCHOTTKY, 20A, 200V, TO-220AB | Farnell |
Rectifier, Schottky, 20A, 200V, To-220Ab |Onsemi MBR20200CTTU | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR20200CTTU?
Additional datasheets, footprints and schematics for MBR20200CTTU are listed on our Part Details page. You can also find images and similar parts to MBR20200CTTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20200CTTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20200CTTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20200CTTU fall under?
The MBR20200CTTU is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR20200CTTU when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20200CTTU you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20200CTTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR20200CTTU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MBR20200CTTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20200CTTU often in real-time on the comparison pages.
What if I can't find stock of MBR20200CTTU?
You can fill out our help required form which you can use to request a quote for MBR20200CTTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.