Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
Future Electronics
from US$1.02
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,557
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
1,557
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
element14
from US$2.01
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
RoHS Compliant | Yes |
MBR20100CT Series 100 V 2 x 10 A Through Hole Schottky Rectifier - TO-262-3 | Future Electronics |
0.27A,4000V,h.v.superect. Rohs Compliant: Yes |Vishay MBR20100CT-M3/4W | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
DIODE ARRAY SCHOTTKY 100V TO220 | Vishay Dale MBR20100CT-M3/4W | RS Americas |
Where can I find additional details, specifications and documents for a MBR20100CT-M3/4W?
Additional datasheets, footprints and schematics for MBR20100CT-M3/4W are listed on our Part Details page. You can also find images and similar parts to MBR20100CT-M3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20100CT-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20100CT-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20100CT-M3/4W fall under?
The MBR20100CT-M3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR20100CT-M3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20100CT-M3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20100CT-M3/4W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBR20100CT-M3/4W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MBR20100CT-M3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20100CT-M3/4W often in real-time on the comparison pages.
What if I can't find stock of MBR20100CT-M3/4W?
You can fill out our help required form which you can use to request a quote for MBR20100CT-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.