Status: | Active |
---|---|
Series: | MBR1645 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
7,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,753
in stock
|
Buy Now | |
element14
from US$0.60
|
2,753
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,753
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$2.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B1635, B1645 |
Applications |
---|
Switching Power Supplies, Power Inverters |
Description | MBR1645 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.63 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 16 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
MBR Series 16 A 45 V Flange Mount Schottky Barrier Power Rectifier - TO-220AC | Future Electronics |
Rectifier Diode, Single, 45 V, 16 A, To-220Ac, 2, 630 Mv Rohs Compliant: Yes |Onsemi MBR1645G | Newark Electronics |
DIODE, SCHOTTKY, 16A, 45V | element14 |
Schottky barrier diode,MBR1645 16A 45V | RS |
Diode Schottky 45V 16A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
ON Semi MBR1645G, Schottky Diode, 45V 16A, 2-Pin TO-220AC | ON Semiconductor MBR1645G | RS Americas |
onsemi Schottky Diode, 16A, 45V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MBR1645G?
Additional datasheets, footprints and schematics for MBR1645G are listed on our Part Details page. You can also find images and similar parts to MBR1645G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1645G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1645G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1645G fall under?
The MBR1645G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1645G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1645G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1645G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1645G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MBR1645G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1645G often in real-time on the comparison pages.
What if I can't find stock of MBR1645G?
You can fill out our help required form which you can use to request a quote for MBR1645G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.