Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Schottky Rectifier, 16A, 40V, To-220Ac | Newark Electronics |
SCHOTTKY RECTIFIER, 16A, 40V, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a MBR1640?
Additional datasheets, footprints and schematics for MBR1640 are listed on our Part Details page. You can also find images and similar parts to MBR1640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1640 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1640 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1640 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MBR1640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1640 often in real-time on the comparison pages.
What if I can't find stock of MBR1640?
You can fill out our help required form which you can use to request a quote for MBR1640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.