Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
@ VR (V) | 100 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual |
Forward Voltage Drop VF (V) | 0.85 |
MaximumAverageRectifiedCurrent IO (A) | 16 |
Maximum ReverseCurrent IR (µA) | 100 |
Peak ForwardSurge CurrentIFSM (A) | 125 |
Peak RepetitiveReverse VoltageVRRM (V) | 100 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
Schottky Diode, 16A, 100V, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 16A, 100V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MBR16100CT?
Additional datasheets, footprints and schematics for MBR16100CT are listed on our Part Details page. You can also find images and similar parts to MBR16100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR16100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR16100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR16100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR16100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR16100CT have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MBR16100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR16100CT often in real-time on the comparison pages.
What if I can't find stock of MBR16100CT?
You can fill out our help required form which you can use to request a quote for MBR16100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.