MBR160RLG Schottky Diodes & Schottky Rectifiers by ON Semiconductor

1.0 A, 60 V, Schottky Barrier Rectifier


The Schottky Rectifier employs the Schottky Barrier principle in a large area metal-to-silicon power diode. The Schottky Rectifier¿s state-of-the-art geometry features epitaxial construction with oxide passivation and metal overlap contact. It is ideally suited for use as rectifiers in low voltage, high frequency inverters, free wheeling diodes and polarity protection diodes.

Where to Buy

Prices starting from US$0.0290

Distributor Stock
Logo for RS
RS
from US$0.14
1,800
in stock
Buy Now
Logo for element14
element14
from US$0.12
5,320
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
5,320
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
865
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
318
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low Reverse Current
Low Stored Charge, Majority Carrier Conduction
Low Power Loss/High Efficiency
Highly Stable Oxide Passivated Junction Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds
Shipped in plastic bags, 1000 per bag
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number
Polarity: Cathode Indicated by Polarity Band
Marking: B150, B160
These are Pb-Free Devices

Specifications

Description MBR160
Compliance Pb-free Halide free
Configuration Single
VRRM Min (V) 60
VF Max (V) 0.75
IRM Max (µA) 500
IO(rec) Max (A) 1
IFSM Max (A) 25
trr Max (ns) -
Cj Max (pF) -
Package Type Axial Lead-2

Alternative Descriptions

DIODE, SCHOTTKY, 1A, 60V | element14
MBR160 Series 1 A 60 V Schottky Barrier Axial Lead Rectifier DO-41 | Future Electronics
Schottky barrier diode,MBR160RLG 1A 60V | RS
Diode, Schottky, 1A, 60V | Newark Electronics
Diode Schottky 60V 1A 2-Pin DO-41 T/R | Avnet America
ON Semi MBR160RLG, Schottky Diode, 60V 1A, 2-Pin DO-41 | ON Semiconductor MBR160RLG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR160RLG?

Additional datasheets, footprints and schematics for MBR160RLG are listed on our Part Details page. You can also find images and similar parts to MBR160RLG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR160RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR160RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR160RLG fall under?

The MBR160RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBR160RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR160RLG you can contact the distributor directly for product support, shipping queries etc.

Is the MBR160RLG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBR160RLG have stock available?

Authorised distributors including element14, Farnell, Future Electronics, RS and Chip One Stop have stock available or on a lead time for MBR160RLG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR160RLG often in real-time on the comparison pages.

What if I can't find stock of MBR160RLG?

You can fill out our help required form which you can use to request a quote for MBR160RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay