Status: | Active |
---|---|
Series: | MBR160 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,239
in stock
|
Buy Now | |
element14
from US$0.12
|
4,139
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,139
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,179
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
680
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag |
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: B150, B160 |
These are Pb-Free Devices |
Description | MBR160 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Schottky Rect, 1A, 60V, Axial | Newark Electronics |
SCHOTTKY RECT, 1A, 60V, AXIAL | element14 |
ON Semiconductor, MBR160G | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
MBR160 Series 1 A 60 V Schottky Barrier Axial Lead Rectifier DO-41 | Future Electronics |
Diode Schottky 60V 1A 2-Pin DO-41 Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a MBR160G?
Additional datasheets, footprints and schematics for MBR160G are listed on our Part Details page. You can also find images and similar parts to MBR160G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR160G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR160G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR160G fall under?
The MBR160G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR160G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR160G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR160G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR160G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MBR160G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR160G often in real-time on the comparison pages.
What if I can't find stock of MBR160G?
You can fill out our help required form which you can use to request a quote for MBR160G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.