Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
5,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
197
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual |
MaximumAverageRectifiedCurrent IO (A) | 15 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 60 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.9 V |
@ IF (A) | 15 A |
Maximum ReverseCurrent IR (µA) | 1000 µA |
@ VR (V) | 60 V |
TotalCapacitance CT (pF) | 300 pF |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR1560CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 15 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Diode Schottky 60V 15A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
ON Semiconductor, MBR1560CT | RS |
Schottky Rectifier Common Cathode 15A To-220Ab | Newark Electronics |
DIODE DUAL, 15A, 60V, TO220AB | element14 |
Status: | Unknown |
---|---|
Series: | MBR15 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR15 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 7.5A |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR1560CT?
Additional datasheets, footprints and schematics for MBR1560CT are listed on our Part Details page. You can also find images and similar parts to MBR1560CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1560CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1560CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1560CT fall under?
The MBR1560CT is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to MBR1560CT when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1560CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1560CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1560CT have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for MBR1560CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1560CT often in real-time on the comparison pages.
What if I can't find stock of MBR1560CT?
You can fill out our help required form which you can use to request a quote for MBR1560CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.