Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Packaging | Each |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Diode, 15A, 40V, To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR1540?
Additional datasheets, footprints and schematics for MBR1540 are listed on our Part Details page. You can also find images and similar parts to MBR1540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1540 fall under?
The MBR1540 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1540 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1540 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1540 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBR1540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1540 often in real-time on the comparison pages.
What if I can't find stock of MBR1540?
You can fill out our help required form which you can use to request a quote for MBR1540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.