MBR1535CTG. Semiconductors - Discretes by ON Semiconductor

SCHOTTKY RECTIFIER COMMON CATHODE 15A TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 35V
Forward Current If(AV) 15A
Forward Voltage VF Max 840mV
Forward Surge Current Ifsm Max 150A
MSL -

Alternative Descriptions

DIODE, SCHOTTKY, 15A, 35V, TO-220 | Farnell
Diode Schottky 35V 15A 3-Pin(3+Tab) TO-220AB Rail | Avnet America
Schottky Rectifier, Common Cathode, 15A To-220 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1535CTG.?

Additional datasheets, footprints and schematics for MBR1535CTG. are listed on our Part Details page. You can also find images and similar parts to MBR1535CTG. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1535CTG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1535CTG. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1535CTG. fall under?

The MBR1535CTG. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR1535CTG. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1535CTG. you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1535CTG. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR1535CTG. have stock available?

Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for MBR1535CTG..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1535CTG. often in real-time on the comparison pages.

What if I can't find stock of MBR1535CTG.?

You can fill out our help required form which you can use to request a quote for MBR1535CTG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay