Status: | Active |
---|---|
Series: | MBR150 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
4,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,175
in stock
|
Buy Now | |
element14
from US$0.14
|
1,175
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,175
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag |
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: B150, B160 |
These are Pb-Free Devices |
Description | MBR150 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Schottky barrier diode,MBR150RLG 1A 50V | RS |
Rectifier Diode, Single, 50 V, 1 A, Do-41, 2, 750 Mv Rohs Compliant: Yes |Onsemi MBR150RLG | Newark Electronics |
DIODE, SCHOTTKY, 1A, 50V, AXIAL | element14 |
MBR Series 1 A 50 V Axial Lead Schottky Barrier Rectifier - DO-41 | Future Electronics |
Diode Schottky 50V 1A 2-Pin DO-41 T/R | Avnet America |
ON Semi MBR150RLG, Schottky Diode, 50V 1A, 2-Pin DO-41 | ON Semiconductor MBR150RLG | RS Americas |
Where can I find additional details, specifications and documents for a MBR150RLG?
Additional datasheets, footprints and schematics for MBR150RLG are listed on our Part Details page. You can also find images and similar parts to MBR150RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR150RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR150RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR150RLG fall under?
The MBR150RLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR150RLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR150RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR150RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR150RLG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MBR150RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR150RLG often in real-time on the comparison pages.
What if I can't find stock of MBR150RLG?
You can fill out our help required form which you can use to request a quote for MBR150RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.