Status: | Unknown |
---|---|
Series: | MBR150 |
RoHS: | Compliant |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag |
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: B150, B160 |
These are Pb-Free Devices |
Compliance | Pb-free Halide free |
---|
SCHOTTKY DIODE, 1A FORWARD | Farnell |
Diode, Schottky Barrier, Vr 50V, If 1A, Pkg DO-41,Vf 1V, Tj +150degc, Cs 25A, Ir 5mA | ON Semiconductor MBR150G | RS Americas |
Diode Schottky 50V 1A Axial DO-41 | RS |
Rec Surm 1A 50V Shtky Rohs Compliant: Yes |Onsemi MBR150G | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR150G?
Additional datasheets, footprints and schematics for MBR150G are listed on our Part Details page. You can also find images and similar parts to MBR150G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR150G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR150G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR150G fall under?
The MBR150G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR150G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR150G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR150G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR150G have stock available?
Authorised distributors including Farnell, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for MBR150G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR150G often in real-time on the comparison pages.
What if I can't find stock of MBR150G?
You can fill out our help required form which you can use to request a quote for MBR150G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.