Status: | Active |
---|---|
Series: | MBR140SF |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
10,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,350
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
8,000
in stock
|
Buy Now | |
element14
from US$0.09
|
145
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8 inch |
Package Designed for Optimal Automated Assembly |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBR140SF |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
SCHOTTKY RECT, 1A, 40V, SOD123 | Farnell |
Schottky Power Rectifier, Surface Mount, 1.0 A, 40 V/Reel |Onsemi MBR140SFT3G | Newark Electronics |
Diode Schottky 40V 1A 2-Pin SOD-123FL T/R | Avnet America |
REC SOD123 1.0AMP40 VOLT | RS |
MBR140SF Series 40 V 1 A Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Where can I find additional details, specifications and documents for a MBR140SFT3G?
Additional datasheets, footprints and schematics for MBR140SFT3G are listed on our Part Details page. You can also find images and similar parts to MBR140SFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR140SFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR140SFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR140SFT3G fall under?
The MBR140SFT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR140SFT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR140SFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR140SFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR140SFT3G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and RS have stock available or on a lead time for MBR140SFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR140SFT3G often in real-time on the comparison pages.
What if I can't find stock of MBR140SFT3G?
You can fill out our help required form which you can use to request a quote for MBR140SFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.