Status: | Active |
---|---|
Series: | MBR140SF |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
15,500
in stock
|
Buy Now | |
element14
from US$0.19
|
13,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,937
in stock
|
Buy Now | |
Farnell
from US$0.18
|
11,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8 inch |
Package Designed for Optimal Automated Assembly |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBR140SF |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
SMD Schottky 40V 1A SOD123 | Schukat Electronic |
DIODE, SCHOTTKY, 1A, 40V, SOD-123FL | element14 |
Diode, Schottky, 1A, 40V, Sod-123Fl | Newark Electronics |
Diode Schottky 40V 1A SOD-123FL | RS |
MBR Series 40 V 1 A Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Diode Schottky 40V 1A 2-Pin SOD-123FL T/R | Avnet America |
onsemi Schottky Diode, 1A, 40V, SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a MBR140SFT1G?
Additional datasheets, footprints and schematics for MBR140SFT1G are listed on our Part Details page. You can also find images and similar parts to MBR140SFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR140SFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR140SFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR140SFT1G fall under?
The MBR140SFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR140SFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR140SFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR140SFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR140SFT1G have stock available?
Authorised distributors including Schukat Electronic, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MBR140SFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR140SFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR140SFT1G?
You can fill out our help required form which you can use to request a quote for MBR140SFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.