Status: | Active |
---|---|
Series: | MBR140ESF |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,895
in stock
|
Buy Now | |
element14
from US$0.07
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,895
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Reverse Leakage |
175C Operating Junction Temperature |
Epoxy Meets UL 94 V0 @ 0.125 in |
Package Designed for Optimal Automated Board Assembly |
ESD Rating: (Human Body Model = 3B, Machine Model = M4) |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MBR140ESF |
---|---|
Compliance | Pb-free Halide free |
VRRM Min (V) | 40 |
VF Max (V) | 0.51 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
SCHOTTKY RECT, AEC-Q101, 40V,SOD-123FL | element14 |
Schottky Rect, Aec-Q101, 40V,sod-123Fl | Newark Electronics |
Schottky Diodes & Rectifiers REC SOD123 1.0AMP 40 VOLT | Future Electronics |
Diode Schottky 40V 1A 2-Pin SOD-123FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBR140ESFT1G?
Additional datasheets, footprints and schematics for MBR140ESFT1G are listed on our Part Details page. You can also find images and similar parts to MBR140ESFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR140ESFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR140ESFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR140ESFT1G fall under?
The MBR140ESFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR140ESFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR140ESFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR140ESFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR140ESFT1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MBR140ESFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR140ESFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR140ESFT1G?
You can fill out our help required form which you can use to request a quote for MBR140ESFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.