Status: | Active |
---|---|
Series: | MBR130 |
RoHS: | Compliant |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
element14
from US$0.13
|
18,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
18,820
in stock
|
Buy Now | |
Farnell
from US$0.13
|
18,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,390
in stock
|
Buy Now | |
EBV Elektronik
-
|
96,000
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0464
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.0499
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125°C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly |
ESD Ratings: Machine Model, C; Human Body Model, 3 Mechanical Characteristics |
Reel Options: MBR130T1 = 3,000 per 7, reel/8 mm tape MBR130T3 = 10,000 per 13, reel/8 mm tape |
Device Marking: B13 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBR130 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 60 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
DIODE, SCHOTTKY, 1A, 30V, SOD-123 | element14 |
Diode, Schottky, 1A, 30V, Sod-123 | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 1A 2-Pin SOD-123 T/R | EBV Elektronik |
Diode Schottky 30V 1A SOD-123 | RS |
MBR130 Series 30 V 1 A Surface Mount Schottky Power Rectifier - SOD-123 | Future Electronics |
Diode, Schottky Barrier, Vr 30V, If 1A, Pkg SOD-123,Vf 0.47V, Tj +125degc, Cs 5.5A | ON Semiconductor MBR130T1G | RS Americas |
Where can I find additional details, specifications and documents for a MBR130T1G?
Additional datasheets, footprints and schematics for MBR130T1G are listed on our Part Details page. You can also find images and similar parts to MBR130T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR130T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR130T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR130T1G fall under?
The MBR130T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR130T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR130T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR130T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR130T1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MBR130T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR130T1G often in real-time on the comparison pages.
What if I can't find stock of MBR130T1G?
You can fill out our help required form which you can use to request a quote for MBR130T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.