Status: | Active |
---|---|
Series: | MBR130LSF |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,280
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
252,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,065
in stock
|
Buy Now | |
element14
from US$0.18
|
4,065
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,065
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage Drop |
125°C Operating Junction Temperature |
Epoxy Meets UL94, V-0 |
Package Designed for Optimal Automated Board Assembly |
Cathode Lead Indicated by polarity Band |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
Device Meets MSL 1 Requirements |
Lead Finish: 100% Matte Sn (Tin) |
Pb-Free Package is Available |
Applications |
---|
AC-DC and DC-DC Converters |
End Products |
---|
Reverse Battery Protection |
Description | MBR130LSF |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.38 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
MBR130 Series 1 A 30 V Surface Mount Schottky Power Rectifier - SOD-123FL | Future Electronics |
Rectifier, 1A, 30V, Sod-123Fl | Newark Electronics |
RECTIFIER, 1A, 30V, SOD-123FL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 1A 30V SOD123FL | RS |
Diode Schottky 30V 1A 2-Pin SOD-123FL T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MBR130LSFT1G?
Additional datasheets, footprints and schematics for MBR130LSFT1G are listed on our Part Details page. You can also find images and similar parts to MBR130LSFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR130LSFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR130LSFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR130LSFT1G fall under?
The MBR130LSFT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR130LSFT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR130LSFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR130LSFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR130LSFT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MBR130LSFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR130LSFT1G often in real-time on the comparison pages.
What if I can't find stock of MBR130LSFT1G?
You can fill out our help required form which you can use to request a quote for MBR130LSFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.