Status: | Unknown |
---|---|
Series: | MBR10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 80V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBR10 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Current Ir Max | 6000µA |
Diode Type | Schottky |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Diode Configuration:Single | Newark Electronics |
Diode Schottky 80V 10A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
DIODE, SCHOTTKY, 10A, 80V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MBR1080G?
Additional datasheets, footprints and schematics for MBR1080G are listed on our Part Details page. You can also find images and similar parts to MBR1080G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1080G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1080G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1080G fall under?
The MBR1080G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR1080G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1080G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1080G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR1080G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBR1080G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1080G often in real-time on the comparison pages.
What if I can't find stock of MBR1080G?
You can fill out our help required form which you can use to request a quote for MBR1080G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.