Status: | Active |
---|---|
Series: | MBR1060 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.45
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guard-Ring for Stress Protection |
Low Forward Voltage |
150 °C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Low Power Loss/High Efficiency |
High Surge Capacity |
Low Stored Charge Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Pb-Free Packages are Available |
Description | MBR1060 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.8 |
IRM Max (µA) | 6000 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
Diode Schottky 60V 10A 2-Pin(2+Tab) TO-220AC Rail | Avnet Asia |
Schottky barrier diode,MBR1060 10A 60V | RS |
Diode, Schottky, 10A, 60V | Newark Electronics |
MBR Series 10 A 60 V Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
DIODE, SCHOTTKY, 10A, 60V | element14 |
Where can I find additional details, specifications and documents for a MBR1060G?
Additional datasheets, footprints and schematics for MBR1060G are listed on our Part Details page. You can also find images and similar parts to MBR1060G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1060G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1060G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1060G fall under?
The MBR1060G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1060G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1060G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1060G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1060G have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBR1060G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1060G often in real-time on the comparison pages.
What if I can't find stock of MBR1060G?
You can fill out our help required form which you can use to request a quote for MBR1060G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.