Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward-Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR1050 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.95 |
IRM Max (µA) | 1500 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
ON Semiconductor, MBR1050 | RS |
Diode Schottky 50V 10A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.95 V |
@ IF (A) | 10 A |
Maximum ReverseCurrent IR (µA) | 100 µA |
@ VR (V) | 50 V |
TotalCapacitance CT (pF) | 400 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Schottky Rectifier, 10A, 50V, To-220Ac | Newark Electronics |
SCHOTTKY RECTIFIER, 10A, 50V, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a MBR1050?
Additional datasheets, footprints and schematics for MBR1050 are listed on our Part Details page. You can also find images and similar parts to MBR1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1050 fall under?
The MBR1050 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR1050 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1050 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR1050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MBR1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1050 often in real-time on the comparison pages.
What if I can't find stock of MBR1050?
You can fill out our help required form which you can use to request a quote for MBR1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.