Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Peak ForwardSurge CurrentIFSM (A) | 150 A |
Forward Voltage Drop VF (V) | 0.84 V |
@ IF (A) | 10 A |
Maximum ReverseCurrent IR (µA) | 100 µA |
@ VR (V) | 40 V |
TotalCapacitance CT (pF) | 400 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | MBRx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Product Range | MBRx Series |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 10A, 40V, TO-220AC | element14 |
Schottky Diode, 10A, 40V, To-220A | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR1040?
Additional datasheets, footprints and schematics for MBR1040 are listed on our Part Details page. You can also find images and similar parts to MBR1040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR1040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR1040 fall under?
The MBR1040 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to MBR1040 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1040 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR1040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR1040 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBR1040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR1040 often in real-time on the comparison pages.
What if I can't find stock of MBR1040?
You can fill out our help required form which you can use to request a quote for MBR1040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.