MBR1035G. Semiconductors - Discretes by ON Semiconductor

SCHOTTKY RECTIFIER 10A 35V TO-220AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 35V
Forward Current If(AV) 10A
Forward Voltage VF Max 840mV
Forward Surge Current Ifsm Max 150A
Diode Case Style TO-220AC

Alternative Descriptions

DIODE, SCHOTTKY, 10A, 35V, TO-220 | Farnell
Diode, Schottky, 10A, 35V, To-220 |Onsemi MBR1035G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR1035G.?

Additional datasheets, footprints and schematics for MBR1035G. are listed on our Part Details page. You can also find images and similar parts to MBR1035G. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR1035G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR1035G. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR1035G. fall under?

The MBR1035G. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR1035G. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR1035G. you can contact the distributor directly for product support, shipping queries etc.

Is the MBR1035G. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR1035G. have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MBR1035G..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR1035G. often in real-time on the comparison pages.

What if I can't find stock of MBR1035G.?

You can fill out our help required form which you can use to request a quote for MBR1035G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay