Status: | Unknown |
---|---|
Series: | MBR10X Series |
RoHS: | Unknown |
Prices starting from US$0.29
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR10X Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Schottky Rectifier, 150V, 10A, To-220Ac Rohs Compliant: Yes |Multicomp Pro MBR10150 | Newark Electronics |
SCHOTTKY RECTIFIER, 150V, 10A, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a MBR10150+?
Additional datasheets, footprints and schematics for MBR10150+ are listed on our Part Details page. You can also find images and similar parts to MBR10150+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10150+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10150+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR10150+ fall under?
The MBR10150+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR10150+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10150+ you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10150+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR10150+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBR10150+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10150+ often in real-time on the comparison pages.
What if I can't find stock of MBR10150+?
You can fill out our help required form which you can use to request a quote for MBR10150+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.