Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
20,467
in stock
|
Buy Now | |
element14
from US$0.25
|
20,467
in stock
|
Buy Now | |
Farnell
from US$0.22
|
20,367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
938
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
325
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
@ VR (V) | 100 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.85 |
MaximumAverageRectifiedCurrent IO (A) | 10 |
Maximum ReverseCurrent IR (µA) | 100 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 100 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | MBR10100 |
RoHS: | Compliant |
Low Forward Voltage |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Low Power Loss/High Efficiency |
Epoxy Meets UL94, VO at 1/8 |
150 °C Operating Junction Temperature |
Case: Epoxy, Molded |
Low Stored Charge Majority Carrier Conduction Mechanical Characteristics: |
Weight: 1.9 grams (approximately) |
High Surge Capacity |
Guard-Ring for Stress Protection |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | MBR10X Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR10X Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Current, Ifs max | 150A |
RoHS Compliant | Yes |
Schottky Diode, 10A, 100V, To-220A | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR10100?
Additional datasheets, footprints and schematics for MBR10100 are listed on our Part Details page. You can also find images and similar parts to MBR10100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR10100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR10100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR10100 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR10100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR10100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for MBR10100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR10100 often in real-time on the comparison pages.
What if I can't find stock of MBR10100?
You can fill out our help required form which you can use to request a quote for MBR10100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.