Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0424
|
37,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0310
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0375
|
10,621
in stock
|
Buy Now | |
Chip One Stop
from US$0.0421
|
4,078
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,075
in stock
|
Buy Now | |
Future Electronics
from US$0.0339
|
-
|
Buy Now | |
Avnet Asia
from US$0.0324
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics: |
Reel Options: MBR0530T1 = 3,000 per 7" reel/8 mm tape MBR0530T3 = 10,000 per 13" reel/8 mm tape |
Device Marking: B3 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBR0530T3G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.43 |
IRM Max (µA) | 130 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
Diode Schottky 30V 500mA SOD123 | RS |
Rec Sod123 0.5A 30V Shty Rohs Compliant: Yes |Onsemi MBR0530T3G | Newark Electronics |
Diode Schottky 30V 0.5A 2-Pin SOD-123 T/R | Avnet America |
SCHOTTKY RECT, 0.5A, 30V, SOD123 | Farnell |
MBR Series 0.5 A 30 V Surface Mount Schottky Power Rectifier - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a MBR0530T3G?
Additional datasheets, footprints and schematics for MBR0530T3G are listed on our Part Details page. You can also find images and similar parts to MBR0530T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR0530T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR0530T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR0530T3G fall under?
The MBR0530T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR0530T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR0530T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR0530T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR0530T3G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Chip One Stop have stock available or on a lead time for MBR0530T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR0530T3G often in real-time on the comparison pages.
What if I can't find stock of MBR0530T3G?
You can fill out our help required form which you can use to request a quote for MBR0530T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.