Status: | Unknown |
---|---|
Series: | MBR05 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 125°C |
Product Range | MBR05 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 0.5A, 30V, SOD-123 | element14 |
Schottky Rectifier, 500Ma, 30V, Sod-123, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR0530?
Additional datasheets, footprints and schematics for MBR0530 are listed on our Part Details page. You can also find images and similar parts to MBR0530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR0530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR0530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR0530 fall under?
The MBR0530 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR0530 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR0530 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR0530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR0530 have stock available?
Authorised distributors including Micros, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MBR0530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR0530 often in real-time on the comparison pages.
What if I can't find stock of MBR0530?
You can fill out our help required form which you can use to request a quote for MBR0530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.