Status: | Active |
---|---|
Series: | MBD770DW |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
9,000
in stock
|
Buy Now | |
element14
from US$0.11
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MBD770DW |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual |
VRRM Min (V) | 70 |
VF Max (V) | 0.5 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MBD770DWT1G Series 70 V 200 nA Dual Schottky Barrier Diode - SOT-363 | Future Electronics |
SCHOTTKY DIODE, 70V, SOT-363 | Farnell |
Diode Schottky 70V 0.2A 6-Pin SC-88 T/R | Avnet Silica |
Schottky Rectifier, 10Ma, 70V, Sot-363, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MBD770DWT1G?
Additional datasheets, footprints and schematics for MBD770DWT1G are listed on our Part Details page. You can also find images and similar parts to MBD770DWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBD770DWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBD770DWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBD770DWT1G fall under?
The MBD770DWT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBD770DWT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBD770DWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBD770DWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBD770DWT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for MBD770DWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBD770DWT1G often in real-time on the comparison pages.
What if I can't find stock of MBD770DWT1G?
You can fill out our help required form which you can use to request a quote for MBD770DWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.