Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0195
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
97,350
in stock
|
Buy Now | |
Farnell
from US$0.22
|
97,350
in stock
|
Buy Now | |
element14
from US$0.23
|
97,195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
65,940
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.0195
|
5,500
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
5,000
in stock
|
Buy Now | |
RS
from US$0.07
|
4,600
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
98
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-Leakage |
Surge Overload Rating: 35 A Peak |
Ideal for Printed Circuit Board |
UL Certified: UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MB6S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SOIC4 W |
Bridge Rectifier, Single Phase, 500Ma, 600V, Surface Mount- Smd | Newark Electronics |
BRIDGE RECTIFIER, 0.5A, SMD, 4-SOIC | Farnell |
Bridge Rectifier, Single Phase, 600 V, 500 mA, 1 V, WSOIC, 4 Pins | Avnet America |
onsemi Bridge Rectifier, 420V, 500mA, SOIC | Distrelec |
Status: | Unknown |
---|---|
Series: | MB6S Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MB6S Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 800mA |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MB6S?
Additional datasheets, footprints and schematics for MB6S are listed on our Part Details page. You can also find images and similar parts to MB6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB6S fall under?
The MB6S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MB6S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB6S you can contact the distributor directly for product support, shipping queries etc.
Is the MB6S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MB6S have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MB6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB6S often in real-time on the comparison pages.
What if I can't find stock of MB6S?
You can fill out our help required form which you can use to request a quote for MB6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.