Status: | Unknown |
---|---|
Series: | MB2S, MB4S, MB6S |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,825
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
384,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
354,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
303,000
in stock
|
Buy Now | |
element14
from US$0.24
|
7,313
in stock
|
Buy Now | |
Farnell
from US$0.23
|
5,442
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,871
in stock
|
Buy Now | |
EBV Elektronik
-
|
219,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now |
UL recognition, file number E54214 |
Saves space on printed circuit boards |
Ideal for automated placement |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, lighting ballaster, battery charger, home appliances, office equipment, and telecommunication applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MB2S, MB4S, MB6S |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MB6S Series 600 V 35 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
.5A 600V BR TO269AA | TTI Europe |
BRIDGE-RECT. 0,5A 600V MBS | Rutronik |
BRIDGE RECTIFIER, 0.5A, 600V, SMD | element14 |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 500Ma, 600V, To-269Aa-4 | Newark Electronics |
.5A,600V,MINI,SM,BRIDGE RECT | RS |
Bridge Rectifier, Single Phase, 600 V, 500 mA, 1 V, MBS (TO-269AA), 4 Pins | EBV Elektronik |
Diode, Bridge Rectifier, Standard, Vr 600V, If 0.5A, Pkg TO-269AA, Config Single Phase | General Semiconductor / Vishay MB6S-E3/80 | RS Americas |
Vishay Bridge Rectifier, 420V, 500mA, TO-269AA | Distrelec |
Where can I find additional details, specifications and documents for a MB6S-E3/80?
Additional datasheets, footprints and schematics for MB6S-E3/80 are listed on our Part Details page. You can also find images and similar parts to MB6S-E3/80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB6S-E3/80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB6S-E3/80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB6S-E3/80 fall under?
The MB6S-E3/80 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MB6S-E3/80 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB6S-E3/80 you can contact the distributor directly for product support, shipping queries etc.
Is the MB6S-E3/80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB6S-E3/80 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, element14 and Farnell have stock available or on a lead time for MB6S-E3/80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB6S-E3/80 often in real-time on the comparison pages.
What if I can't find stock of MB6S-E3/80?
You can fill out our help required form which you can use to request a quote for MB6S-E3/80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.