MB612-50802 Connectors by Multicomp

TERMINAL BLOCK EUROSTYLE 2 POSITION 26-14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
185
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
185
in stock
Buy Now
Logo for element14
element14
from US$0.22
185
in stock
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 14AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 16A
Colour Green


MB612-50802 Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 14AWG
Wire Connection Method Screw
Rated Current 16A
Colour Green
RoHS Compliant Yes

Alternative Descriptions

Terminal Block Eurostyle, 2 Position, 26-14Awg | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MB612-50802?

Additional datasheets, footprints and schematics for MB612-50802 are listed on our Part Details page. You can also find images and similar parts to MB612-50802 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MB612-50802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB612-50802 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MB612-50802 fall under?

The MB612-50802 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MB612-50802 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MB612-50802 you can contact the distributor directly for product support, shipping queries etc.

Is the MB612-50802 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MB612-50802 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MB612-50802.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MB612-50802 often in real-time on the comparison pages.

What if I can't find stock of MB612-50802?

You can fill out our help required form which you can use to request a quote for MB612-50802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay