Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0312
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
213,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
42,555
in stock
|
Buy Now | |
element14
from US$0.10
|
42,555
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
15,135
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,214
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,450
in stock
|
Buy Now | |
RS
from US$0.12
|
900
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-Leakage |
Surge Overload Rating: 35 A Peak |
Ideal for Printed Circuit Board |
UL Certified: UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MB4S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | - |
VRRM Max (V) | 400 |
VFM Max (V) | 1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SOIC4 W |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier, Fairchild, MB4S | RS |
Diode Rectifier Bridge Single 400V 0.5A 4-Pin SOIC N T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | MB4S Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MB4S Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 0.5A, 400V, Mbs | Newark Electronics |
BRIDGE RECTIFIER, 0.5A, 400V, MBS | element14 |
Where can I find additional details, specifications and documents for a MB4S?
Additional datasheets, footprints and schematics for MB4S are listed on our Part Details page. You can also find images and similar parts to MB4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB4S fall under?
The MB4S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MB4S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB4S you can contact the distributor directly for product support, shipping queries etc.
Is the MB4S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MB4S have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MB4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB4S often in real-time on the comparison pages.
What if I can't find stock of MB4S?
You can fill out our help required form which you can use to request a quote for MB4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.