Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
RoHS Compliant | Yes |
04R6856 | element14 |
Terminal Block Eurostyle 12 Position, 26-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a MB312-500M12?
Additional datasheets, footprints and schematics for MB312-500M12 are listed on our Part Details page. You can also find images and similar parts to MB312-500M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB312-500M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB312-500M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB312-500M12 fall under?
The MB312-500M12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MB312-500M12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB312-500M12 you can contact the distributor directly for product support, shipping queries etc.
Is the MB312-500M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB312-500M12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MB312-500M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB312-500M12 often in real-time on the comparison pages.
What if I can't find stock of MB312-500M12?
You can fill out our help required form which you can use to request a quote for MB312-500M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.