Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 41mm |
External Width - Metric | 100mm |
External Depth - Metric | 76mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.61" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 2.99" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Guide Slots | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | - |
---|---|
Drill Bit Size Imperial | - |
Effective Length | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Height | 230mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 20.5mm |
Width | 12.5mm |
Height | 5mm |
Product Range | - |
External Length / Height | 20.5mm |
External Width | 12.5mm |
For Use With | Cable Ties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 14.99mm |
---|---|
External Width | 12.45mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40.89mm |
External Width - Metric | 100mm |
External Depth - Metric | 76mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, Black | Newark Electronics |
ENCLOSURE, ABS, BLACK, 100X76X41MM | element14 |
Where can I find additional details, specifications and documents for a MB2?
Additional datasheets, footprints and schematics for MB2 are listed on our Part Details page. You can also find images and similar parts to MB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB2 fall under?
The MB2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MB2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB2 you can contact the distributor directly for product support, shipping queries etc.
Is the MB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB2 often in real-time on the comparison pages.
What if I can't find stock of MB2?
You can fill out our help required form which you can use to request a quote for MB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.