Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
25,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
20,205
in stock
|
Buy Now | |
element14
from US$0.13
|
20,205
in stock
|
Buy Now | |
Farnell
from US$0.13
|
20,205
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,765
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0473
|
1,331
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-Leakage |
Surge Overload Rating: 35 A Peak |
Ideal for Printed Circuit Board |
UL Certified: UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MB1S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SOIC4 W |
Diode Rectifier Bridge 100V 0.5A SOIC4 | RS |
Bridge Rectifier Diode, Single, 100 V, 500 Ma, Soic, 1 V, 4 Rohs Compliant: Yes |Onsemi MB1S | Newark Electronics |
BRIDGE RECTIFIER, 0.5A, 100V | element14 |
MB1S Series 100 V 0.5 A 5 uA Surface Mount Bridge Rectifier - SOIC-4 | Future Electronics |
onsemi Bridge Rectifier, 70V, 500mA, SOIC | Distrelec |
Bridge Rectifier, Single Phase, 100 V, 500 mA, 1 V, WSOIC, 4 Pins | Avnet America |
Status: | Unknown |
---|---|
Series: | MB1S Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MB1S Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MB1S?
Additional datasheets, footprints and schematics for MB1S are listed on our Part Details page. You can also find images and similar parts to MB1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB1S fall under?
The MB1S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MB1S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB1S you can contact the distributor directly for product support, shipping queries etc.
Is the MB1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MB1S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MB1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB1S often in real-time on the comparison pages.
What if I can't find stock of MB1S?
You can fill out our help required form which you can use to request a quote for MB1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.