Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
300
in stock
|
Buy Now | |
Farnell
from US$0.22
|
41,985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
23,005
in stock
|
Buy Now | |
Micros
from US$0.0243
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,427
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,175
in stock
|
Buy Now | |
element14
from US$0.22
|
3,175
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low-Leakage |
Surge Overload Rating: 35 A Peak |
Ideal for Printed Circuit Board |
UL Certified: UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MB10S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SOIC4 W |
MISCELLANEOUS MOSFETS | Farnell |
Bridge Rect, Single, 0.8A, 1Kv, Soic | Newark Electronics |
BRIDGE RECT, SINGLE, 0.8A, 1KV, SOIC | element14 |
Diode Rectifier Bridge Single 1KV 0.8A 4-Pin SOIC T/R | Avnet Silica |
MB10S Series 0.5 A 1000 V Low Leakage SMT Bridge Rectifier - SOIC-4 | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Glass Passivated Die Construction |
Miniature Package Saves Space on PC Boards |
Low Leakage Current |
Ideal for SMT Manufacturing |
Low Forward Voltage Drop |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 8 pF |
MaximumAverageRectifiedCurrent IO (A) | 0.8 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | MB10S Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MB10S Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MB10S?
Additional datasheets, footprints and schematics for MB10S are listed on our Part Details page. You can also find images and similar parts to MB10S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB10S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB10S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB10S fall under?
The MB10S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MB10S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB10S you can contact the distributor directly for product support, shipping queries etc.
Is the MB10S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MB10S have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Micros, Distrelec and Newark Electronics have stock available or on a lead time for MB10S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB10S often in real-time on the comparison pages.
What if I can't find stock of MB10S?
You can fill out our help required form which you can use to request a quote for MB10S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.