Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 79mm |
External Depth - Metric | 61mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.57" |
External Width - Imperial | 3.11" |
External Depth - Imperial | 2.4" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | - |
---|---|
Height | - |
Load Capacity | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 2.9mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.5mm |
Width | 8mm |
Height | 3.5mm |
Product Range | - |
External Length / Height | 12.5mm |
External Width | 8mm |
For Use With | Cable Ties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 39.88mm |
External Width - Metric | 79mm |
External Depth - Metric | 61mm |
Body Color | Black |
RoHS Compliant | Yes |
ENCLOSURE, ABS, BLACK, 79X61X40MM | element14 |
Where can I find additional details, specifications and documents for a MB1?
Additional datasheets, footprints and schematics for MB1 are listed on our Part Details page. You can also find images and similar parts to MB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB1 fall under?
The MB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MB1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB1 you can contact the distributor directly for product support, shipping queries etc.
Is the MB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB1 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for MB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB1 often in real-time on the comparison pages.
What if I can't find stock of MB1?
You can fill out our help required form which you can use to request a quote for MB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.