Status: | Active |
---|---|
Series: | MAX14871 |
RoHS: | Unknown |
Drive More Power and Reduce Footprint Up to 2.8A Peak Motor-Current Package Flexible 4.5V–36V Supply Enables Longer Runtime |
Up to 2.8A Peak Motor-Current Package |
Flexible 4.5V–36V Supply Enables Longer Runtime |
Low Power Consumption Runs Cooler and Longer 334mΩ (typ) Total Bridge On-Resistance 1mA (typ) Supply Current at 30kHz/24V 10µA (max) Standby Current at 12V |
334mΩ (typ) Total Bridge On-Resistance |
1mA (typ) Supply Current at 30kHz/24V |
10µA (max) Standby Current at 12V |
Simplified Designs Reduces Time to Market Charge-Pump-Less Architecture Current Regulation Only Requires a Sense Resistor Current-Sense Input Simplifies PCB Layout Internal/External VREF for Current Regulation Fast/Slow/25% Ripple Current Regulation Modes |
Charge-Pump-Less Architecture |
Current Regulation Only Requires a Sense Resistor |
Current-Sense Input Simplifies PCB Layout |
Internal/External VREF for Current Regulation |
Fast/Slow/25% Ripple Current Regulation Modes |
Integrated Protection Provides Robust Driving Solutions Short-Circuit-Protected Drivers Thermal Shutdown Undervoltage Lockout Diagnostic Active-Low FAULT Output -40°C to +85°C Temperature Range |
Short-Circuit-Protected Drivers |
Thermal Shutdown Undervoltage Lockout |
Diagnostic Active-Low FAULT Output |
-40°C to +85°C Temperature Range |
Peak Motor Current (A) | 2.8 |
---|---|
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 36 |
Total RON (mΩ) (typ) | 334 |
ISUPPLY (mA) (typ) | 1 |
ICC (Shutdown) (µA) (max) | 10 |
Direction Control | DIR |
Current Regulation | 25% RippleExternalFastInternalSlow |
Internal CR Reference | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX14871 |
Kit Application Type | Motor Control |
Application Sub Type | Motor Driver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board MAX14871 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Full-Bridge DC Motor Driver Robust with Short Circuit Protection Four motor drivers 7-36V Supply |
Ref Board, Dc Motor Driver Mbed Shield | Newark Electronics |
REF DESIGN BOARD, DC MOTOR DRIVER | Farnell |
Where can I find additional details, specifications and documents for a MAXREFDES89# ?
Additional datasheets, footprints and schematics for MAXREFDES89# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES89# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES89# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES89# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES89# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES89# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES89# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES89# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES89# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES89# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES89# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.