Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F429ZI MAX11254 MAX8574 MAX17651 MAX6071 |
Kit Application Type | Sensor |
Application Sub Type | Weigh Scale Touch |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32F4 |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Delta-Sigma ADC with SPI Interface Human Machine Interfaces LCD/Linear Regu Voltage Reference |
Smart Force Sensor | Analog Devices |
Ref Design Board, Smart Force Sensor | Newark Electronics |
REF DESIGN BOARD, SMART FORCE SENSOR | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES82#?
Additional datasheets, footprints and schematics for MAXREFDES82# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES82# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES82# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES82# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES82# fall under?
The MAXREFDES82# is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES82# when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES82# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES82# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES82# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES82#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES82# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES82#?
You can fill out our help required form which you can use to request a quote for MAXREFDES82# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.