Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11270 MAX542 MX14850 MAXQ622 MAX9633 MAX6126 MAX16910 MAX13256 |
Kit Application Type | Data Converter |
Application Sub Type | Precision Weigh Scale |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 24bit Weigh Scale w/ 16bit DAC Ratiometric User Programmable Offset/Gain/O/P Volt 12V Supply |
Industrial: 24 bit High Precis | Analog Devices |
Ref Design Brd, 24Bit Weigh Scale | Newark Electronics |
REF DESIGN BRD, 24BIT WEIGH SCALE | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES75#?
Additional datasheets, footprints and schematics for MAXREFDES75# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES75# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES75# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES75# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES75# fall under?
The MAXREFDES75# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES75# when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES75# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES75# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES75# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES75#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES75# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES75#?
You can fill out our help required form which you can use to request a quote for MAXREFDES75# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.