Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX9632 MAX11156 MAX5318 MAX6126 MAX6070 |
Kit Application Type | Data Converter |
Application Sub Type | Data Acquisition System |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 18bit Precision Data Acquisition System 94.4dB SNR Power/Data Isolation Unipolar/bipolar ADC/DAC |
Ref Design Brd, Data Acquisition System | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXREFDES74#?
Additional datasheets, footprints and schematics for MAXREFDES74# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES74# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES74# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES74# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES74# fall under?
The MAXREFDES74# is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES74# when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES74# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES74# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES74# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES74#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES74# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES74#?
You can fill out our help required form which you can use to request a quote for MAXREFDES74# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.