Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | MAX32600 EM9301 MAX8880 MAX8814 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | - |
Kit Contents | Ref Design Board EM9301 |
Product Range | - |
Features | Wearable Galvanic Skin Response System 24MHz Wireless MCU Bluetooth Low Energy Batt Charger |
Ref Design Brd, Em9301 Wireless Mcu+Ble | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXREFDES73#?
Additional datasheets, footprints and schematics for MAXREFDES73# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES73# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES73# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES73# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES73# fall under?
The MAXREFDES73# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES73# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES73# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES73# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES73# have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAXREFDES73#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES73# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES73#?
You can fill out our help required form which you can use to request a quote for MAXREFDES73# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.