Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | STM32F103CBT6 MAX31913 MAX14850 MAX17515 MAX17498C |
Kit Application Type | Programmable Logic Controllers Distributed Control Systems |
Application Sub Type | Programmable Logic Controllers (PLCs) & Distributed Control Systems (DCS) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | STM32F103xx |
Kit Contents | Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 8-CH Control System/Prog-logic Controller Isolated Power/Data Device Drivers USB-UART Bridge |
Micro PLC: 8 Channel Digital I | Analog Devices |
Ref Design Board, Digital I/P Micro Plc | Newark Electronics |
REF DESIGN BOARD, DIGITAL I/P MICRO PLC | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES64#?
Additional datasheets, footprints and schematics for MAXREFDES64# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES64# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES64# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES64# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES64# fall under?
The MAXREFDES64# is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES64# when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES64# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES64# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES64# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES64#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES64# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES64#?
You can fill out our help required form which you can use to request a quote for MAXREFDES64# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.