Status: | Active |
---|---|
Series: | DS28E35 |
RoHS: | Unknown |
ECDSA Engine for Public-Key Signature Using a Defined SEC Domain Parameter Set |
On-Chip Hardware Random Number Generator |
Private and Public Key Can Be Computed by the Device or Loaded from Outside with Optional Automatic Locking |
Separate User-Programmable and Lockable Memory Space to Store a Public-Key Certificate |
17-Bit One-Time Settable, Nonvolatile Decrement-On-Command Counter |
SHA-256 Engine to Compute a Hash of EEPROM Page Data and Host Challenge for Subsequent ECDSA Signing |
1024 Bit of User EEPROM Organized as Four Pages of 256 Bits |
Programmable and Irreversible User EEPROM Protection Modes Including Write Protection, Read Protection, and OTP/EPROM Emulation for Individual Memory Pages |
Unique Factory-Programmed 64-Bit Identification Number |
Single-Contact 1-Wire Interface Communicates with Host at Up to 76.9kbps |
Operating Range: 3.3V ±10%, -40°C to +85°C |
±8kV HBM ESD Protection (typ) for IO Pin |
8-Pin TDFN and 6-Pin TSOC Packages |
Crypto Engine | Asymmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDPCB ID and AuthenticationPrint Cartridge AuthenticationRack Card Security |
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 1K x 1 |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8TSOC/6 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS28E35 |
Kit Application Type | Crypto Authentication |
Application Sub Type | Embedded |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board DS28E35 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Secure ECDSA Authentication Design Pmod Compatible 1-Wire Interface IOT Pmod Compatible |
1-Wire ECDSA Secure Authentica | Analog Devices |
Ref Design Board, Authentication | Newark Electronics |
REF DESIGN BOARD, AUTHENTICATION | Farnell |
Where can I find additional details, specifications and documents for a MAXREFDES44# ?
Additional datasheets, footprints and schematics for MAXREFDES44# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES44# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES44# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES44# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES44# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES44# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES44# have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAXREFDES44# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES44# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES44# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES44# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.