Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5969B MAX5974A |
Kit Application Type | Power Management |
Application Sub Type | Power Over Ethernet (POE) |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Pasadena Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | POE Powered Device IEEE 802.3af/at Compliant Controls 40V-57V Load Transient Response -48V Pwr |
5V and 3.3V PoE Powered Device | Analog Devices |
Ref Design Board, Poe Powered Device | Newark Electronics |
REF DESIGN BOARD, POE POWERED DEVICE | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES31#?
Additional datasheets, footprints and schematics for MAXREFDES31# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES31# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES31# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES31# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES31# fall under?
The MAXREFDES31# is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Power Over Ethernet - POE.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES31# when available in the Power Management Development Kits - Power Over Ethernet - POE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES31# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES31# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES31# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES31#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES31# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES31#?
You can fill out our help required form which you can use to request a quote for MAXREFDES31# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.