Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | R5F10E8EALA MAX14821 MAX17552 MAX8532 MAX44000 |
Kit Application Type | Sensing - Touch Proximity |
Application Sub Type | Proximity Sensor |
Core Architecture | RL78 |
Core Sub-Architecture | - |
Silicon Family Name | RL78/G1A |
Kit Contents | Ref Design Board MAX14821 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ref Design Brd, Io-Link Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXREFDES27#?
Additional datasheets, footprints and schematics for MAXREFDES27# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES27# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES27# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES27# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES27# fall under?
The MAXREFDES27# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES27# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES27# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES27# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES27# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES27#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES27# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES27#?
You can fill out our help required form which you can use to request a quote for MAXREFDES27# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.