Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5134 MAX15500 MAX6126 MAX14850 MAX17498B MAX1659 |
Kit Application Type | Power Management |
Application Sub Type | Analogue Input / Output System |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Alameda Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Programmable Analogue Current/Voltage Output DAC Driver Flyback Controller Isolated Power/Data |
REF DESIGN BOARD, ANALOGUE I/V OUTPUT | element14 |
Ref Design Board, Analogue I/V Output | Newark Electronics |
Where can I find additional details, specifications and documents for a MAXREFDES24#?
Additional datasheets, footprints and schematics for MAXREFDES24# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES24# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES24# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES24# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES24# fall under?
The MAXREFDES24# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES24# when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES24# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES24# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES24# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAXREFDES24#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES24# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES24#?
You can fill out our help required form which you can use to request a quote for MAXREFDES24# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.