Status: | Active |
---|---|
Series: | DS2484 |
RoHS: | Unknown |
I2C Host Interface Supports 100kHz and 400kHz I2C Communication Speeds |
Standard and Overdrive 1-Wire Communication Speeds |
Adjustable 1-Wire Timing for tRSTL, tMSP, tW0L, and tREC0 |
1-Wire Port Can Be Powered Down Under Software Control |
Supports Power-Saving Sleep Mode (SLPZ Pin), Where the 1-Wire Port is in High Impedance |
I2C Operating Voltages: 1.8V ±5%, 3.3V ±10%, and 5.0V +5/-10% |
Built-In Level Translator: 1-Wire Operating Voltage from 1.8V -5% to 5.0V +5%, Independent of I2C Voltage |
Built-In ESD Protection Level of ±8kV Human Body Model (HBM) Contact Discharge on IO Pin |
-40°C to +85°C Operating Temperature Range |
8-Pin TDFN and 6-Pin SOT23 Packages |
Functions | 1-Wire Bridge |
---|---|
VSUPPLY (V) | 1.71 to 5.25 |
Package/Pins | SOT23/6TDFN/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS2484 |
Kit Application Type | Interface |
Application Sub Type | 1-Wire to I2C |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Ref Design Board DS2484 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
1-Wire Master, Arduino Shield | Analog Devices |
Ref Design Board, 1-Wire Shield | Newark Electronics |
REF DESIGN BOARD, 1-WIRE SHIELD | element14 |
Where can I find additional details, specifications and documents for a MAXREFDES132# ?
Additional datasheets, footprints and schematics for MAXREFDES132# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES132# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES132# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES132# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES132# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES132# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES132# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXREFDES132# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES132# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES132# ?
You can fill out our help required form which you can use to request a quote for MAXREFDES132# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.