Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44250 MAX11100 MAX6126 MAX14850 MAX256 MAX1659 MAX1735 |
Kit Application Type | Isolator |
Application Sub Type | Analogue Front End |
Kit Contents | FRESNO Ref Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 16bit High Accuracy Isolated Analogue Frond End(AFE) 0V-10Vin Device Drivers Pmod Compatible |
Reference design for 16-bit Hi | Analog Devices |
Ref Design Brd, 16Bit Analogue Front End | Newark Electronics |
REF DESIGN BRD, 16BIT ANALOGUE FRONT END | element14 |
Fresno 16-Bit High-Accuracy 0 to 10V Input Isolated AFE System Board | Avnet Asia |
Where can I find additional details, specifications and documents for a MAXREFDES11#?
Additional datasheets, footprints and schematics for MAXREFDES11# are listed on our Part Details page. You can also find images and similar parts to MAXREFDES11# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXREFDES11# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXREFDES11# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAXREFDES11# fall under?
The MAXREFDES11# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAXREFDES11# when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXREFDES11# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXREFDES11# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXREFDES11# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAXREFDES11#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXREFDES11# often in real-time on the comparison pages.
What if I can't find stock of MAXREFDES11#?
You can fill out our help required form which you can use to request a quote for MAXREFDES11# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.