Status: | Active |
---|---|
Series: | MAXQ7667EVKIT |
RoHS: | Unknown |
Windows XP-, Windows Vista-, and Windows 7- Compatible Software |
USB-PC Connection (Cable Included) |
USB Powered (External Power Supply Not Required) |
Real-Time Data Acquisition through the USB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | - |
Kit Application Type | Industrial and Automotive |
Application Sub Type | Ultrasonic Distance Measurement |
Core Architecture | RISC |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Kit MAXQ7667 USB Cable GUI Application |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for +2.7V, Low-Power, 8- | Analog Devices |
Ref Design Kit, Ultrasonic Measurement | Newark Electronics |
REF DESIGN KIT, ULTRASONIC MEASUREMENT | element14 |
Where can I find additional details, specifications and documents for a MAXQ7667EVKIT-1# ?
Additional datasheets, footprints and schematics for MAXQ7667EVKIT-1# are listed on our Part Details page. You can also find images and similar parts to MAXQ7667EVKIT-1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAXQ7667EVKIT-1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAXQ7667EVKIT-1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAXQ7667EVKIT-1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAXQ7667EVKIT-1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAXQ7667EVKIT-1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAXQ7667EVKIT-1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAXQ7667EVKIT-1# often in real-time on the comparison pages.
What if I can't find stock of MAXQ7667EVKIT-1# ?
You can fill out our help required form which you can use to request a quote for MAXQ7667EVKIT-1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.